Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 75V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.25V |
Frequency | 1MHz |
Operating Temperature Range | -40°C to +125°C |
Output Current | 10A |
Output Current Max | 500mA |
Output Voltage | 75V |
Primary Input Voltage | 75V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LM5085MME?
Additional datasheets, footprints and schematics for LM5085MME are listed on our Part Details page. You can also find images and similar parts to LM5085MME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5085MME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5085MME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5085MME fall under?
The LM5085MME is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5085MME when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5085MME you can contact the distributor directly for product support, shipping queries etc.
Is the LM5085MME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5085MME have stock available?
There is no stock from authorised distributors for LM5085MME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5085MME often in real-time on the comparison pages.
What if I can't find stock of LM5085MME?
You can fill out our help required form which you can use to request a quote for LM5085MME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.