Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.53
|
40,630
in stock
|
Buy Now |
Input Voltage | 75V |
---|---|
Output Current | 100mA |
UVLO | 6.25V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Duty Cycle (%) | 80% |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5070 |
Controller Type | PWM |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 800mA |
Output Type | Voltage |
Output Voltage | 250mV |
Supply Current | 1.5mA |
Supply Voltage Max | 15V |
Supply Voltage Min | 8.1V |
Supply Voltage Range | 8.1V to 15V |
Termination Type | Surface Mount Device |
Class 3 PoE PD with flyback DC-DC controller with adjustable UVLO | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5070MTC-80/NOPB?
Additional datasheets, footprints and schematics for LM5070MTC-80/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5070MTC-80/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5070MTC-80/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5070MTC-80/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5070MTC-80/NOPB fall under?
The LM5070MTC-80/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5070MTC-80/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5070MTC-80/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5070MTC-80/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5070MTC-80/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM5070MTC-80/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5070MTC-80/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5070MTC-80/NOPB?
You can fill out our help required form which you can use to request a quote for LM5070MTC-80/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.