LM5022MM Semiconductors - ICs by Texas Instruments

CONTROLLER LOW SIDE 60V POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5022 device is a high-voltage, low-side, Nchannel MOSFET controller ideal for use in boost and SEPIC regulators. It contains all of the features required to implement single-ended primary topologies. Output voltage regulation is based on current-mode control, which eases the design of loop compensation while providing inherent input voltage feedforward. The LM5022 includes a start-up regulator that operates over a wide input range of 6 V to 60 V. The PWM controller is designed for highspeed capability including an oscillator frequency range up to 2.2 MHz and total propagation delays less than 100 ns. Additional features include an error amplifier, precision reference, line undervoltage lockout, cycle-by-cycle current limit, slope compensation, soft start, external synchronization capability, and thermal shutdown. The LM5022 is available in the 10-pin VSSOP package.

No distributors results available

Specifications

Supply Voltage Min 6V
Supply Voltage Max 60V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 90%
Controller IC Case Style VSSOP
No. of Pins 10Pins
Switching Frequency 2.2MHz
Topology Boost SEPIC
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 5022
Device Type MOSFET
Driver Case Style MSOP
Driver Configuration Low Side
Input Delay 100ns
Module Configuration Low Side
Operating Temperature Range -40°C to +125°C
Output Current 1A
Output Delay 100ns
Peak Output Current 1A
Primary Input Voltage 60V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5022MM?

Additional datasheets, footprints and schematics for LM5022MM are listed on our Part Details page. You can also find images and similar parts to LM5022MM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5022MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5022MM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5022MM fall under?

The LM5022MM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5022MM when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5022MM you can contact the distributor directly for product support, shipping queries etc.

Is the LM5022MM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5022MM have stock available?

There is no stock from authorised distributors for LM5022MM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5022MM often in real-time on the comparison pages.

What if I can't find stock of LM5022MM?

You can fill out our help required form which you can use to request a quote for LM5022MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay