LM5009ASD/NOPB Semiconductors - ICs by Texas Instruments

BUCK ADJ 0.15A 8LLP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5009A is a functional variant of the LM5009 COT buck switching regulator. The functional differences of the LM5009A are: The minimum input operating voltage is 6 V, the ON-time equation is slightly different, and the requirement for a minimum load current is removed. The LM5009A step-down switching regulator features all of the functions required to implement a low cost, efficient, buck bias regulator. This high voltage regulator contains an 100-V N-channel buck switch. The device is easy to implement and is provided in the 8-pin VSSOP and the thermally enhanced 8-pin WSON packages. The regulator is based on a control scheme using an ON time inversely proportional to VIN. This feature allows the operating frequency to remain relatively constant. The control scheme requires no loop compensation. An intelligent current limit is implemented with forced OFF time, which is inversely proportional to VOUT. This scheme ensures short-circuit control while providing minimum foldback. Other features include: thermal shutdown, undervoltage lockout (VCC), gate drive undervoltage lockout, max duty cycle limiter, and a precharge switch.

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$2.79
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.28
57,436
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.06
10
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 95V
No. of Outputs 1Outputs
DC / DC Converter IC Case WSON
No. of Pins 8Pins
Output Current 150mA
Output Voltage Min 2.5V
Output Voltage Max 85V
Switching Frequency 1.1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 5009
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 85V
Primary Input Voltage 95V

Alternative Descriptions

6-95V Wide Vin, 150mA Constant On-Time Non-Synchronous Buck Regulator | Texas Instruments
Buck, Adj, 0.15A, 8Llp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5009ASD/NOPB?

Additional datasheets, footprints and schematics for LM5009ASD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5009ASD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5009ASD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5009ASD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5009ASD/NOPB fall under?

The LM5009ASD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5009ASD/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5009ASD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5009ASD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5009ASD/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for LM5009ASD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5009ASD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5009ASD/NOPB?

You can fill out our help required form which you can use to request a quote for LM5009ASD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay