LM5007MMX/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 800KHZ VSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5007 Step Down Switching Regulator features all of the functions needed to implement low cost, efficient, Buck bias regulators. This high voltage regulator contains an 80-V, 0.7-A N-Channel Buck Switch. The device is easy to apply and is provided in the VSSOP-8 and the thermally enhanced WSON-8 packages. The regulator is based on a hysteretic control scheme using an on time inversely proportional to VIN. This feature allows the operating frequency to remain relatively constant with load and input voltage variations. The hysteretic control requires no control loop compensation, while providing very fast load transient response. An intelligent current limit is implemented in the LM5007 with forced off time that is inversely proportional to VOUT. This current limiting scheme reduces load current foldback. Additional protection features include: Thermal Shutdown, VCC undervoltage lockout, gate drive undervoltage lockout, and Max Duty Cycle limiter.

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Farnell
Farnell
from US$1.79
1,102
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.26
1,214,364
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.55
2,622
in stock
Buy Now
Logo for element14
element14
from US$1.91
1,102
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.12
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 9V
Input Voltage Max 75V
No. of Outputs 1Outputs
DC / DC Converter IC Case VSSOP
No. of Pins 8Pins
Output Current 500mA
Output Voltage Min 2.5V
Output Voltage Max 73V
Switching Frequency 800kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

9-75V Wide Vin, 500mA Constant On-Time Non-Synchronous Buck Regulator | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
DC/DC CONV, BUCK, 800KHZ, VSSOP | element14
Dc/Dc Conv, Buck, 800Khz, Vssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5007MMX/NOPB?

Additional datasheets, footprints and schematics for LM5007MMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5007MMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5007MMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5007MMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5007MMX/NOPB fall under?

The LM5007MMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5007MMX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5007MMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5007MMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5007MMX/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LM5007MMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5007MMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5007MMX/NOPB?

You can fill out our help required form which you can use to request a quote for LM5007MMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay