Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 2.65W |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | LLP |
No. of Pins | 8Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.4V to 5.5V |
Amplifier Type | Power |
Audio Power Amplifier Type | Class D |
Base Number | 4673 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 2.65W @ 4ohm |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.4V |
THD + N | 0.03% @ 100mW VDD=5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM4673SD?
Additional datasheets, footprints and schematics for LM4673SD are listed on our Part Details page. You can also find images and similar parts to LM4673SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4673SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4673SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4673SD fall under?
The LM4673SD is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4673SD when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4673SD you can contact the distributor directly for product support, shipping queries etc.
Is the LM4673SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4673SD have stock available?
There is no stock from authorised distributors for LM4673SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4673SD often in real-time on the comparison pages.
What if I can't find stock of LM4673SD?
You can fill out our help required form which you can use to request a quote for LM4673SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.