Status: | Unknown |
---|---|
Series: | LM4140 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | LM4140 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4140 |
Input Voltage | 4.3V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 4.3V |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 0.1% |
Reference Volts | 4.1V |
Supply Voltage Min | 1.8V |
Temperature Coeff. + | 10ppm/°C |
Termination Type | Surface Mount Device |
Topology | Series |
Where can I find additional details, specifications and documents for a LM4140CCM-4.1?
Additional datasheets, footprints and schematics for LM4140CCM-4.1 are listed on our Part Details page. You can also find images and similar parts to LM4140CCM-4.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4140CCM-4.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4140CCM-4.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4140CCM-4.1 fall under?
The LM4140CCM-4.1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4140CCM-4.1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4140CCM-4.1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM4140CCM-4.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4140CCM-4.1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM4140CCM-4.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4140CCM-4.1 often in real-time on the comparison pages.
What if I can't find stock of LM4140CCM-4.1?
You can fill out our help required form which you can use to request a quote for LM4140CCM-4.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.