Status: | Unknown |
---|---|
Series: | LM4041 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.41
|
39,904
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | LM4041 Series |
Reference Voltage | 1.233V to 10V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4041 |
IC Generic Number | 4041 |
Input Voltage | 10V |
Input Voltage Max | 10V |
Logic Function Number | 4041 |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 12mV |
Reference Volts | 1.233V |
Temperature Coeff. + | 150ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 1% |
Topology | Shunt |
Adjustable, precision micropower shunt voltage reference with 1% accuracy | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4041DQDBZT?
Additional datasheets, footprints and schematics for LM4041DQDBZT are listed on our Part Details page. You can also find images and similar parts to LM4041DQDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4041DQDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4041DQDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4041DQDBZT fall under?
The LM4041DQDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4041DQDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4041DQDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the LM4041DQDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4041DQDBZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM4041DQDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4041DQDBZT often in real-time on the comparison pages.
What if I can't find stock of LM4041DQDBZT?
You can fill out our help required form which you can use to request a quote for LM4041DQDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.