LM4040CIZ-10.0/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM4040CIZ-10.0/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM4040CIZ-10.0/NOPB
Details for Texas Instruments

LM4040CIZ-10.0/NOPB

100-ppm/°C precision micropower shunt voltage reference
Buy Directly from Texas Instruments (3100 in Stock)
$0.2100 per unit
Series Information for LM4040CIZ-10.0/NOPB - Texas Instruments

Features

  • feature
    Fixed Reverse Breakdown Voltages of 2.048 V, 2.5 V, 3 V, 4.096 V, 5 V, 8.192 V, and 10 V
  • feature
    Key Specifications (2.5-V LM4040-N)
  • feature
    No Output Capacitor Required
  • feature
    SOT-23 AEC Q-100 Grades 1 and 3 Available
  • feature
    Small Packages: SOT-23, TO-92, and SC70
  • feature
    Tolerates Capacitive Loads

Description

VOLTAGE REF SHUNT 10V TO-226AA-3
Ideal for space-critical applications, the LM4040-N precision voltage reference is available in the subminiature SC70 and SOT-23 surface-mount package. The advanced design of the LM4040-N eliminates the need for an external stabilizing capacitor while ensuring stability with any capacitive load, thus making the LM4040-N easy to use. Further reducing design effort is the availability of several fixed reverse breakdown voltages: 2.048 V, 2.5 V, 3 V, 4.096 V, 5 V, 8.192 V, and 10 V. The minimum operating current increases from 60 μA for the 2.5-V LM4040-N to 100 μA for the 10-V LM4040-N. All versions have a maximum operating current of 15 mA. The LM4040-N uses a fuse and Zener-zap reverse breakdown voltage trim during wafer sort to ensure that the prime parts have an accuracy of better than ±0.1% (A grade) at 25°C. Bandgap reference temperature drift curvature correction and low dynamic impedance ensure stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents. Also available is the LM4041-N with two reverse breakdown voltage versions: adjustable and 1.2 V. See the LM4041-N data sheet (SNOS641).

Specifications

Voltage Reference Type:
Shunt - Fixed
Product Range:
LM4040 Series
Reference Voltage:
10V
Initial Accuracy:
0.5%
Temperature Coefficient:
± 40ppm/°C
Voltage Reference Case Style:
TO-92
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4040
Operating Temperature Range:
-40°C to +85°C
Power Dissipation Max:
550mW
Reference Volt Tolerance ±%:
0.5%
Reference Voltage Tolerance:
50mV
Reference Volts:
10V
Termination Type:
Through Hole
Topology:
Shunt

Alternate Descriptions

Avnet America

V-Ref Precision 10V 15mA 3-Pin TO-92 Box

Avnet America product

Avnet Europe

V-Ref Precision 10V 15mA 3-Pin TO-92 Box

Avnet Europe product

Texas Instruments

100-ppm/°C precision micropower shunt voltage reference

Texas Instruments product