Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
2,600
in stock
|
Buy Now | |
Texas Instruments
from US$0.16
|
81,303
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,669
in stock
|
Buy Now | |
element14
from US$0.82
|
2,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,611
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,466
in stock
|
Buy Now |
Comparator Type | Voltage |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 440ns |
Supply Voltage Range | 5V to 30V ± 2.5V to ± 15V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single General Purpose Voltage Comparator | Texas Instruments |
COMPARATOR, OPEN COLLECTOR, SOT-23-5 | element14 |
Analog Comparator, LM397MFX/NOPB | RS |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Open Collector, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM397MFX/NOPB?
Additional datasheets, footprints and schematics for LM397MFX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM397MFX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM397MFX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM397MFX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM397MFX/NOPB fall under?
The LM397MFX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM397MFX/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM397MFX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM397MFX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM397MFX/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for LM397MFX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM397MFX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM397MFX/NOPB?
You can fill out our help required form which you can use to request a quote for LM397MFX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.