Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
475
in stock
|
Buy Now | |
Texas Instruments
from US$0.0440
|
1,367,838
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
8,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,154
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,154
in stock
|
Buy Now | |
element14
from US$0.09
|
1,144
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
196
in stock
|
Buy Now |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | 5V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Amplifier Case Style | SOIC |
Base Number | 393 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Dual differential comparator, commercial grade | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Dual, 1.3Us, Soic-8 | Newark Electronics |
COMPARATOR, DUAL, 1.3US, SOIC-8 | Farnell |
Dual Channel Comparator LM393DRG4 | RS |
Where can I find additional details, specifications and documents for a LM393DR?
Additional datasheets, footprints and schematics for LM393DR are listed on our Part Details page. You can also find images and similar parts to LM393DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393DR fall under?
The LM393DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393DR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393DR you can contact the distributor directly for product support, shipping queries etc.
Is the LM393DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM393DR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, Farnell and element14 have stock available or on a lead time for LM393DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393DR often in real-time on the comparison pages.
What if I can't find stock of LM393DR?
You can fill out our help required form which you can use to request a quote for LM393DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.