Status: | Active |
---|---|
Series: | LM393 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Single-Supply Range: 2.0 Vdc to 36 Vdc |
Split-Supply Range: +/-1.0 Vdc to +/-18 Vdc |
Very Low Current Drain Independent of Supply Voltage: 0.4 mA |
Low Input Bias Current: 25 nA |
Low Input Offset Current: 5.0 nA |
Low Input Offset Voltage: 2.0 mV (max) LM393A 5.0 mV (max) LM293/393 |
Input Common Mode Range to Ground Level |
Differential Input Voltage Range Equal to Power Supply Voltage |
Output Voltage Compatible with DTL, ECL, TTL, MOS, and CMOS Logic Levels |
ESD Clamps on the Inputs Increase the Ruggedness of the Device without Affecting Performance |
Description | LM393 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 36 |
IO Typ (mA) | 16 |
ICC Typ (mA) | 0.7 |
tres Typ (ns) | 1300 |
VIO Max (mV) | 5 |
TA Max (°C) | 70 |
Package Type | Micro8 |
Low Offset Voltage Dual Comparator Micro | RS |
Precision Comparator, Dual, 1.3 Us, Smd-8 | Newark Electronics |
LM Series 36 V 250 nA Surface Mount Low Offset Voltage Dual Comparator - MICRO-8 | Future Electronics |
Comparator Dual ±18V/36V 8-Pin Micro T/R | Avnet America |
LM393DMR2G Dual Comparator, CMOS/TTL O/P, 1.5us 2 - 36 V dc 8-Pin MSOP | ON Semiconductor LM393DMR2G | RS Americas |
COMPARATOR, DUAL, 1.3US, MICRO-8 | Farnell |
Comparator Dual �18V/36V 8-Pin Micro T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM393DMR2G?
Additional datasheets, footprints and schematics for LM393DMR2G are listed on our Part Details page. You can also find images and similar parts to LM393DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393DMR2G fall under?
The LM393DMR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393DMR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM393DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM393DMR2G have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LM393DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393DMR2G often in real-time on the comparison pages.
What if I can't find stock of LM393DMR2G?
You can fill out our help required form which you can use to request a quote for LM393DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.