Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
14,963
in stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
771,693
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
14,963
in stock
|
Buy Now | |
element14
from US$0.13
|
14,763
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
8,735
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5,197
in stock
|
Buy Now | |
Micros
from US$0.17
|
2,400
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 393 |
Comparator Features | Open Collector Open Drain |
Device Marking | LM393AD |
IC Temperature Range | Commercial |
Logic Function Number | 393 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Precision dual differential comparator, industrial grade | Texas Instruments |
Comparator Dual, Smd, Soic8, 393 | Newark Electronics |
COMPARATOR DUAL, SMD, SOIC8, 393 | Farnell |
IC: comparator | Transfer Multisort Elektronik |
Dual Voltage Comparator | Micros |
Where can I find additional details, specifications and documents for a LM393ADR?
Additional datasheets, footprints and schematics for LM393ADR are listed on our Part Details page. You can also find images and similar parts to LM393ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393ADR fall under?
The LM393ADR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393ADR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393ADR you can contact the distributor directly for product support, shipping queries etc.
Is the LM393ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM393ADR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for LM393ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393ADR often in real-time on the comparison pages.
What if I can't find stock of LM393ADR?
You can fill out our help required form which you can use to request a quote for LM393ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.