Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | - |
---|---|
No. of Outputs | 10Outputs |
Output Current | 30mA |
Output Voltage | 1.34V |
Driver Case Style | DIP |
No. of Pins | 18Pins |
Input Voltage Min | 1.2V |
Input Voltage Max | 12V |
Switching Frequency | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3914 |
Character Type | Bargraph |
Device Marking | LM3914N-1 |
Dimming Control Type | Analogue |
IC Temperature Range | Commercial |
Input Voltage | 1.2V to 12V |
LED Display Type | Dot / Bar |
LED Driver Application | Bargraph Meter Expanded Scale Meter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 25V |
Where can I find additional details, specifications and documents for a LM3914N-1?
Additional datasheets, footprints and schematics for LM3914N-1 are listed on our Part Details page. You can also find images and similar parts to LM3914N-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3914N-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3914N-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3914N-1 fall under?
The LM3914N-1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3914N-1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3914N-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3914N-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3914N-1 have stock available?
There is no stock from authorised distributors for LM3914N-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3914N-1 often in real-time on the comparison pages.
What if I can't find stock of LM3914N-1?
You can fill out our help required form which you can use to request a quote for LM3914N-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.