LM385MX-1.2/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.235V SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.21
69,800
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.34
4,354
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
-
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range -
Reference Voltage 1.235V
Initial Accuracy 1%
Temperature Coefficient ± 30ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1.235-V, 0°C to 70°C, micropower voltage reference diode | Texas Instruments
Voltage Ref, Shunt, 1.235V, Soic-8 | Newark Electronics
VOLTAGE REF, SHUNT, 1.235V, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM385MX-1.2/NOPB?

Additional datasheets, footprints and schematics for LM385MX-1.2/NOPB are listed on our Part Details page. You can also find images and similar parts to LM385MX-1.2/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM385MX-1.2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385MX-1.2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM385MX-1.2/NOPB fall under?

The LM385MX-1.2/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM385MX-1.2/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM385MX-1.2/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM385MX-1.2/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM385MX-1.2/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM385MX-1.2/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM385MX-1.2/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM385MX-1.2/NOPB?

You can fill out our help required form which you can use to request a quote for LM385MX-1.2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay