LM385M Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.24V-5.3V SOIC-8

Status: Unknown
Series: LM385 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range LM385 Series
Reference Voltage 1.24V to 5.3V
Initial Accuracy 2%
Temperature Coefficient ± 150ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 385
Current If @ Vf 20mA
Forward Voltage VF Max 5.3V
Junction Temperature Tj Max 70°C
Junction Temperature Tj Min 0°C
Logic Function Number 385
Operating Temperature Range 0°C to +70°C
Reference Volt Tolerance ±% 2%
Supply Voltage Max 5.3V
Supply Voltage Min 1.24V
Temperature Coeff. + 150ppm/°C
Termination Type Surface Mount Device
Tolerance 2%
Topology Shunt Adjustable


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM385M?

Additional datasheets, footprints and schematics for LM385M are listed on our Part Details page. You can also find images and similar parts to LM385M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM385M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM385M fall under?

The LM385M is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM385M when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM385M you can contact the distributor directly for product support, shipping queries etc.

Is the LM385M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM385M have stock available?

There is no stock from authorised distributors for LM385M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM385M often in real-time on the comparison pages.

What if I can't find stock of LM385M?

You can fill out our help required form which you can use to request a quote for LM385M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay