Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
OP-AMP, HIGH GAIN, DUAL, SOP-8 | Farnell |
Op-Amp, High Gain, Dual, Sop-8 |Onsemi LM358MX | Newark Electronics |
Where can I find additional details, specifications and documents for a LM358MX?
Additional datasheets, footprints and schematics for LM358MX are listed on our Part Details page. You can also find images and similar parts to LM358MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358MX fall under?
The LM358MX is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358MX when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358MX you can contact the distributor directly for product support, shipping queries etc.
Is the LM358MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358MX have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LM358MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358MX often in real-time on the comparison pages.
What if I can't find stock of LM358MX?
You can fill out our help required form which you can use to request a quote for LM358MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.