Status: | Active |
---|---|
Series: | LM358A |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Avnet America
-
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM358A Series 30 V 1.1 MHz Low-Power Dual Operational Amplifier - MiniSO-8 | Future Electronics |
OP Amp Dual GP �15V/30V 8-Pin MSOP T/R | EBV Elektronik |
OP Amp Dual GP ±15V/30V 8-Pin MSOP T/R | Avnet America |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM358AST | Newark Electronics |
OP-AMP, DUAL, 1.1MHZ, MINI SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a LM358AST?
Additional datasheets, footprints and schematics for LM358AST are listed on our Part Details page. You can also find images and similar parts to LM358AST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358AST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358AST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358AST fall under?
The LM358AST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358AST when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358AST you can contact the distributor directly for product support, shipping queries etc.
Is the LM358AST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM358AST have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Avnet Silica, Avnet America and Newark Electronics have stock available or on a lead time for LM358AST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358AST often in real-time on the comparison pages.
What if I can't find stock of LM358AST?
You can fill out our help required form which you can use to request a quote for LM358AST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.