Status: | Unknown |
---|---|
Series: | LM358 LM258 LM158 LM2904 |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
6,482
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,834
in stock
|
Buy Now | |
Micros
from US$0.14
|
900
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Texas Instruments
from US$0.0490
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM358 LM258 LM158 LM2904 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 358 |
Device Marking | LM358AD |
Gain Bandwidth | 0.7MHz |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7mV |
Logic Function Number | 358 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | High-gain frequency-compensated Operational |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual Op-Amp, BW 0.7MHz, SR 0.3V/us, Voff 2mV, ±1.5÷±15V, 0÷70°C | Micros |
Dual Op Amplifier LM358ADRG4 | RS |
Op Amp, Dual Low Power, Soic8, 358 | Newark Electronics |
Dual, 30-V, 700-kHz, 3-mV offset voltage operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM358ADR?
Additional datasheets, footprints and schematics for LM358ADR are listed on our Part Details page. You can also find images and similar parts to LM358ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358ADR fall under?
The LM358ADR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358ADR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358ADR you can contact the distributor directly for product support, shipping queries etc.
Is the LM358ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358ADR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Micros, RS and Kruse have stock available or on a lead time for LM358ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358ADR often in real-time on the comparison pages.
What if I can't find stock of LM358ADR?
You can fill out our help required form which you can use to request a quote for LM358ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.