Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,140
in stock
|
Buy Now | |
Texas Instruments
from US$0.13
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
2,500
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
832
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 15V |
Amplifier Type | High Gain Operational |
Base Number | 348 |
Gain Bandwidth | 1.3MHz |
IC Generic Number | 348 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 348 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
OP AMP, QUAD GEN PURPOSE, DIP, 348 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 4V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 18V |
Amplifier Type | High Gain Operational |
Gain Bandwidth | 1MHz |
IC Generic Number | 348 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Quad, 36-V, 1-MHz op amp | Texas Instruments |
4x741-Op-Amp +-18V 0,5V/us DIP14 | Schukat Electronic |
LM348 quad 1MHz 0.5V/uS op amp,DIP14 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Texas Instruments LM348N Quad 741 OP Amplifier | Rapid Electronics |
Op Amp, Quad Gen Purpose, Dip, 348 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM348N?
Additional datasheets, footprints and schematics for LM348N are listed on our Part Details page. You can also find images and similar parts to LM348N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM348N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM348N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM348N fall under?
The LM348N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM348N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM348N you can contact the distributor directly for product support, shipping queries etc.
Is the LM348N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM348N have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Jameco Electronics and Chip One Stop have stock available or on a lead time for LM348N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM348N often in real-time on the comparison pages.
What if I can't find stock of LM348N?
You can fill out our help required form which you can use to request a quote for LM348N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.