Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 4V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
Quad, 36-V, 1-MHz op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
IC AMP OP LM348 SOIC-14 | Kruse |
Where can I find additional details, specifications and documents for a LM348DR?
Additional datasheets, footprints and schematics for LM348DR are listed on our Part Details page. You can also find images and similar parts to LM348DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM348DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM348DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM348DR fall under?
The LM348DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM348DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM348DR you can contact the distributor directly for product support, shipping queries etc.
Is the LM348DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM348DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik and Kruse have stock available or on a lead time for LM348DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM348DR often in real-time on the comparison pages.
What if I can't find stock of LM348DR?
You can fill out our help required form which you can use to request a quote for LM348DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.