Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3478 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Up Switching Regulator |
Kit Contents | Evaluation Board LM3478 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSOP-8 Package Current Limit & Thermal Shutdown Internal Soft Start Current Mode Operation |
High Efficiency Low-Side N-Channel Controller for Switching Regulator | Texas Instruments |
Power Mngmnt IC Dev Kit, LM3478EVAL/NOPB | RS |
Step Up Regulator, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3478EVAL/NOPB?
Additional datasheets, footprints and schematics for LM3478EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3478EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3478EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3478EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3478EVAL/NOPB fall under?
The LM3478EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3478EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3478EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3478EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3478EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3478EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3478EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3478EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3478EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.