Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Chip | LM3445 |
---|---|
Device Topology | Buck Flyback |
No. of Outputs | 1 |
Output Current | 350mA |
Output Voltage | 20V |
Input Voltage Min | 180V |
Input Voltage Max | 265V |
Dimming Control Type | Triac |
Evaluation Board, Lm3445 Led Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3445-230VFLBK/NOPB?
Additional datasheets, footprints and schematics for LM3445-230VFLBK/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3445-230VFLBK/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3445-230VFLBK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3445-230VFLBK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3445-230VFLBK/NOPB fall under?
The LM3445-230VFLBK/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3445-230VFLBK/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3445-230VFLBK/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3445-230VFLBK/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3445-230VFLBK/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3445-230VFLBK/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3445-230VFLBK/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3445-230VFLBK/NOPB?
You can fill out our help required form which you can use to request a quote for LM3445-230VFLBK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.