LM3411AM5-5.0/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 5V SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3411 is a low-power fixed-voltage (3.3 V or 5 V) precision shunt regulator designed specifically for driving an optoisolator to provide feedback isolation in a switching regulator. The LM3411 circuitry includes an internally compensated operational amplifier, a bandgap reference, NPN output transistor, and voltage setting resistors. A trimmed precision bandgap reference with temperature drift curvature correction provides a ensured 1% precision over the operating temperature range (A grade version). The inverting input of the amplifier is externally accessible for loop frequency compensation when used as part of a larger servo system. The output is an open-emitter NPN transistor capable of driving up to 15 mA of load current. Because of its small die size, the LM3411 has been made available in the subminiature 5-pin SOT-23 surface-mount package. This package is ideal for use in space-critical applications. Although its main application is to provide a precision output voltage (no trimming required) and maintain very good regulation in isolated DC-DC converters, it can also be used with other types of voltage regulators or power semiconductors to provide a precision output voltage without precision resistors or trimming.

No distributors results available

Specifications

Voltage Reference Type Shunt - Fixed
Product Range -
Reference Voltage 5V
Initial Accuracy 0.5%
Temperature Coefficient -
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 0.5%
Base Number 3411
Input Voltage 3V to 17V
Input Voltage Max 17V
Input Voltage Min 3V
Operating Temperature Range -40°C to +85°C
Output Current Max 15mA
Reference Volt Tolerance ±% 0.5%
Reference Voltage Tolerance 50mV
Reference Volts 5V
Supply Voltage Max 20V
Termination Type Surface Mount Device
Topology Shunt
Voltage Regulator Type Precision


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3411AM5-5.0/NOPB?

Additional datasheets, footprints and schematics for LM3411AM5-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3411AM5-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3411AM5-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3411AM5-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3411AM5-5.0/NOPB fall under?

The LM3411AM5-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3411AM5-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3411AM5-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3411AM5-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3411AM5-5.0/NOPB have stock available?

There is no stock from authorised distributors for LM3411AM5-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3411AM5-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3411AM5-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM3411AM5-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay