LM3410YMF/NOPB Semiconductors - ICs by Texas Instruments

LED/OLED DRIVER SOT23-5 POWERWISE REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3410 and LM3410-Q1 constant current LED driver are a monolithic, high frequency, PWM DC-DC converter, available in 6-pin WSON, 8-pin MSOPPowerPad™, and 5-pin SOT-23 packages. With a minimum of external components the LM3410 and LM3410-Q1 are easy to use. It can drive 2.8-A (typical) peak currents with an internal 170-mΩ NMOS switch. Switching frequency is internally set to either 525 kHz or 1.6 MHz, allowing the use of extremely small surface mount inductors and chip capacitors. Even though the operating frequency is high, efficiencies up to 88% are easy to achieve. External shutdown is included, featuring an ultra-low standby current of 80 nA. The LM3410 and LM3410Q1 use current-mode control and internal compensation to provide high-performance over a wide range of operating conditions. Additional features include PWM dimming, cycle-by-cycle current limit, and thermal shutdown.

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$2.33
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.94
75,585
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.96
870
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.36
-
Buy Now
Logo for element14
element14
from US$2.45
-
Buy Now

Specifications

Device Topology Boost Constant Current SEPIC
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Output Voltage Max 24V
Output Current Max 2.8A
Switching Frequency 525kHz
No. of Outputs 1Outputs
IC Mounting SMD
Driver Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3410
Device Type LED
Dimming Control Type PWM
Efficiency 88%
Input Voltage 2.7V to 5.5V
LED Display Type Discrete LED
LED Driver Application Backlighting LED Flash Driver
Operating Temperature Range -40°C to +125°C
Output Current 1.5A
Output Voltage 24V
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Topology Boost (Step Up)

Alternative Descriptions

525kHz/1.6MHz, constant current boost and SEPIC LED driver with internal compensation | Texas Instruments
Led/Oled Driver, Sot23-5, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3410YMF/NOPB?

Additional datasheets, footprints and schematics for LM3410YMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3410YMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3410YMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3410YMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3410YMF/NOPB fall under?

The LM3410YMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM3410YMF/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3410YMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3410YMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3410YMF/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3410YMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3410YMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3410YMF/NOPB?

You can fill out our help required form which you can use to request a quote for LM3410YMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay