Status: | Unknown |
---|---|
Series: | 12V 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 7.5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 12V 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
1.5-A, 35-V, linear voltage regulator | Texas Instruments |
Linear Volt Reg, 12V, 1.5A, To-263-5 Rohs Compliant: Yes |TEXAS INSTRUMENTS LM340SX-12/NOPB | Newark Electronics |
Where can I find additional details, specifications and documents for a LM340SX-12/NOPB?
Additional datasheets, footprints and schematics for LM340SX-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM340SX-12/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM340SX-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM340SX-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM340SX-12/NOPB fall under?
The LM340SX-12/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM340SX-12/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM340SX-12/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM340SX-12/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM340SX-12/NOPB have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM340SX-12/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM340SX-12/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM340SX-12/NOPB?
You can fill out our help required form which you can use to request a quote for LM340SX-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.