LM3406HVEVAL/NOPB Development Boards & Evaluation Kits by Texas Instruments

EVALUATION BOARD LM3406HV LED DRIVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.00

Distributor Stock
Logo for Farnell
Farnell
from US$105.37
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$75.00
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$97.79
-
Buy Now
Logo for element14
element14
from US$104.14
-
Buy Now

Specifications

Device Topology Buck Constant Current
No. of Outputs 1Outputs
Output Current 1.5A
Output Voltage 73V
Input Voltage Min 6V
Input Voltage Max 75V
Core Chip LM3406HV
Product Range -

Alternative Descriptions

LM3406 - 1.5A High Voltage, Constant Current Buck Regulator for Driving High Current LEDs EVM | Texas Instruments
Evaluation Board, Lm3406Hv Led Driver | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3406HVEVAL/NOPB?

Additional datasheets, footprints and schematics for LM3406HVEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3406HVEVAL/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3406HVEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3406HVEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3406HVEVAL/NOPB fall under?

The LM3406HVEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to LM3406HVEVAL/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3406HVEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3406HVEVAL/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3406HVEVAL/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3406HVEVAL/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3406HVEVAL/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3406HVEVAL/NOPB?

You can fill out our help required form which you can use to request a quote for LM3406HVEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay