Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | TSSOP |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | TSSOP |
Base Number | 339 |
Comparator Features | Open Collector Open Drain |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
LM339 quad 1.3uS comparator, TSSOP14 | RS |
Quadruple Differential Comparators/Lin. Rohs Compliant: Yes |TEXAS INSTRUMENTS LM339PW. | Newark Electronics |
Where can I find additional details, specifications and documents for a LM339PW?
Additional datasheets, footprints and schematics for LM339PW are listed on our Part Details page. You can also find images and similar parts to LM339PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339PW fall under?
The LM339PW is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339PW when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339PW you can contact the distributor directly for product support, shipping queries etc.
Is the LM339PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339PW have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM339PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339PW often in real-time on the comparison pages.
What if I can't find stock of LM339PW?
You can fill out our help required form which you can use to request a quote for LM339PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.