Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOP |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800mA |
Supply Voltage Max | 30V |
Supply Voltage Min | 2V |
IC: comparator | Transfer Multisort Elektronik |
Ic, Differential Comp, Quad, Sop14 | Newark Electronics |
Quad differential comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM339NSR?
Additional datasheets, footprints and schematics for LM339NSR are listed on our Part Details page. You can also find images and similar parts to LM339NSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339NSR fall under?
The LM339NSR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339NSR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339NSR you can contact the distributor directly for product support, shipping queries etc.
Is the LM339NSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339NSR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LM339NSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339NSR often in real-time on the comparison pages.
What if I can't find stock of LM339NSR?
You can fill out our help required form which you can use to request a quote for LM339NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.