Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
8,200
in stock
|
Buy Now | |
Texas Instruments
from US$0.05
|
1,018,964
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,200
in stock
|
Buy Now | |
element14
from US$0.09
|
6,200
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
4,622
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
926
in stock
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad differential comparator | Texas Instruments |
LM339DR, Comparator Quad | RS |
Differential Comparator, Quad 0.3 Us Soi | Newark Electronics |
DIFFERENTIAL COMPARATOR, QUAD 0.3 US SOI | element14 |
IC: comparator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM339DR?
Additional datasheets, footprints and schematics for LM339DR are listed on our Part Details page. You can also find images and similar parts to LM339DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339DR fall under?
The LM339DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339DR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339DR you can contact the distributor directly for product support, shipping queries etc.
Is the LM339DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339DR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM339DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339DR often in real-time on the comparison pages.
What if I can't find stock of LM339DR?
You can fill out our help required form which you can use to request a quote for LM339DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.