Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 40V |
Input Voltage Max | - |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -37V |
Adjustable Output Voltage Max | -1.25V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Max | -1.25V |
Output Voltage Min | -37V |
LINEAR VOLT REG, ADJ, -1.25V, TO-220-3 | Farnell |
Linear Volt Reg, Adj, -1.25V, To-220-3 |Onsemi LM337T | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | -37V |
Adjustable Output Voltage Max | -1.2V |
Input Voltage Min | -50V |
Input Voltage Max | -4.2V |
Product Range | - |
Output Current | 1.5A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Generic Number | 337 |
No. of Outputs | 1Outputs |
Output Voltage Max | -1.2V |
Output Voltage Min | -37V |
Supply Voltage Min | 3V |
Voltage Regulator Type | Negative Adjustable |
Where can I find additional details, specifications and documents for a LM337T?
Additional datasheets, footprints and schematics for LM337T are listed on our Part Details page. You can also find images and similar parts to LM337T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337T fall under?
The LM337T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM337T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337T you can contact the distributor directly for product support, shipping queries etc.
Is the LM337T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM337T have stock available?
Authorised distributors including Jameco Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM337T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337T often in real-time on the comparison pages.
What if I can't find stock of LM337T?
You can fill out our help required form which you can use to request a quote for LM337T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.