Status: | Unknown |
---|---|
Series: | LM336 Series |
RoHS: | Unknown |
No distributors results available
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM336 Series |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 336 |
Device Marking | LM336Z-5.0 |
Junction Temperature Tj Max | 70°C |
Junction Temperature Tj Min | 0°C |
Logic Function Number | 336 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 200mV |
Reference Volts | 5V |
Temperature Coeff. + | 54ppm/°C |
Tolerance | 1% |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LM336Z-5.0?
Additional datasheets, footprints and schematics for LM336Z-5.0 are listed on our Part Details page. You can also find images and similar parts to LM336Z-5.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM336Z-5.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM336Z-5.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM336Z-5.0 fall under?
The LM336Z-5.0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM336Z-5.0 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM336Z-5.0 you can contact the distributor directly for product support, shipping queries etc.
Is the LM336Z-5.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM336Z-5.0 have stock available?
There is no stock from authorised distributors for LM336Z-5.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM336Z-5.0 often in real-time on the comparison pages.
What if I can't find stock of LM336Z-5.0?
You can fill out our help required form which you can use to request a quote for LM336Z-5.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.