Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | 0°C to +1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +100°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.95V |
Supply Voltage Max | 3.04V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 100°C |
Operating Temperature Range | -40°C to +100°C |
Output Voltage | 3.04V |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Temperature Sensing Range | -40°C to +100°C |
Termination Type | Surface Mount Device |
TEMPERATURE SENSOR, SMD, SOIC8, 335 | element14 |
Temp Sensor Analog 8-Pin SO N Tube | Avnet America |
Where can I find additional details, specifications and documents for a LM335D?
Additional datasheets, footprints and schematics for LM335D are listed on our Part Details page. You can also find images and similar parts to LM335D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM335D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM335D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM335D fall under?
The LM335D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM335D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM335D you can contact the distributor directly for product support, shipping queries etc.
Is the LM335D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM335D have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for LM335D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM335D often in real-time on the comparison pages.
What if I can't find stock of LM335D?
You can fill out our help required form which you can use to request a quote for LM335D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.