Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad 32-V 1-MHz operational amplifier | Texas Instruments |
Op-Amp, Quad, 1Mhz, 0.5V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM324MTX/NOPB?
Additional datasheets, footprints and schematics for LM324MTX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM324MTX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324MTX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324MTX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324MTX/NOPB fall under?
The LM324MTX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324MTX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324MTX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM324MTX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324MTX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM324MTX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324MTX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM324MTX/NOPB?
You can fill out our help required form which you can use to request a quote for LM324MTX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.