Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
OP Amp Quad GP ±16V/32V 14-Pin SOIC Rail | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Device Marking | LM324M |
Gain Bandwidth | 1MHz |
IC Generic Number | 324 |
Input Offset Voltage Max | 7mV |
Op Amp Type | High Gain |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a LM324M?
Additional datasheets, footprints and schematics for LM324M are listed on our Part Details page. You can also find images and similar parts to LM324M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324M fall under?
The LM324M is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324M when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324M you can contact the distributor directly for product support, shipping queries etc.
Is the LM324M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324M have stock available?
Authorised distributors including Farnell, Chip One Stop, Avnet America and element14 have stock available or on a lead time for LM324M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324M often in real-time on the comparison pages.
What if I can't find stock of LM324M?
You can fill out our help required form which you can use to request a quote for LM324M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.