Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 80ns |
Supply Voltage Range | 5V to ± 15V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | DIP |
Output Compatibility | TTL |
Supply Current | 8mA |
High Speed Comparator, Dual, 80Ns, Dip-14 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 80ns |
Supply Voltage Range | 5V to ± 15V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 80ns |
Supply Voltage Range | 5V to 36V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | DTL RTL TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 319 |
Comparator Features | Dual High Speed |
IC Generic Number | 319 |
IC Temperature Range | Commercial |
Logic Function Number | 319 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | DTL RTL TTL |
Supply Current | 8mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 5V |
Where can I find additional details, specifications and documents for a LM319N?
Additional datasheets, footprints and schematics for LM319N are listed on our Part Details page. You can also find images and similar parts to LM319N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM319N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM319N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM319N fall under?
The LM319N is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM319N when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM319N you can contact the distributor directly for product support, shipping queries etc.
Is the LM319N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM319N have stock available?
Authorised distributors including Jameco Electronics, Farnell, element14 and Newark Electronics have stock available or on a lead time for LM319N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM319N often in real-time on the comparison pages.
What if I can't find stock of LM319N?
You can fill out our help required form which you can use to request a quote for LM319N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.