LM317LDG Linear Regulators (LDO) by ON Semiconductor

Linear Voltage Regulator, 100 mA, High PSRR, Adjustable, Positive

Status: Unknown
Series: LM317L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM317L is an adjustable 3-terminal positive linear voltage regulator capable of supplying in excess of 100 mA over an output voltage range of 1.2 V to 37 V. This linear voltage regulator is exceptionally easy to use and requires only two external resistors to set the output voltage. Further, it employs internal current limiting, thermal shutdown and safe area compensation, making them essentially blow-out proof. The LM317L serves a wide variety of applications including local, on card regulation. This linear voltage regulator can also be used to make a programmable output regulator, or by connecting a fixed resistor between the adjustment and output, the LM317L can be used as a precision current regulator.

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Avnet America
Avnet America
-
204
in stock
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now

Features

Output Current in Excess of 100 mA
Output Adjustable Between 1.2 V and 37 V
Internal Thermal Overload Protection
Internal Short Circuit Current Limiting
Output Transistor Safe-Area Compensation
Floating Operation for High Voltage Applications
Standard 3-Lead Transistor Package
Eliminates Stocking Many Fixed Voltages
Pb-Free Packages are Available
NCV Prefix for Automotive and Other Applications Requiring Site and Control Changes

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Standard Regulator Pos 1.2V to 37V 0.1A 8-Pin SOIC N Rail | Avnet America
V REG ADJ +2/37V, SMD, SOIC8, 317 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM317LDG?

Additional datasheets, footprints and schematics for LM317LDG are listed on our Part Details page. You can also find images and similar parts to LM317LDG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM317LDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM317LDG fall under?

The LM317LDG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to LM317LDG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LDG you can contact the distributor directly for product support, shipping queries etc.

Is the LM317LDG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for LM317LDG have stock available?

Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for LM317LDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM317LDG often in real-time on the comparison pages.

What if I can't find stock of LM317LDG?

You can fill out our help required form which you can use to request a quote for LM317LDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay