Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 6V |
---|---|
Supply Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 72% |
Controller IC Case Style | HTSSOP |
No. of Pins | 14Pins |
Switching Frequency | 750kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3153 |
Dropout Voltage Vdo | 330mV |
Frequency | 750kHz |
Input Voltage Max | 42V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 12A |
Output Current Max | 15A |
Output Voltage | 3.3V |
Primary Input Voltage | 18V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LM3153MHE-3.3?
Additional datasheets, footprints and schematics for LM3153MHE-3.3 are listed on our Part Details page. You can also find images and similar parts to LM3153MHE-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3153MHE-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3153MHE-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3153MHE-3.3 fall under?
The LM3153MHE-3.3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3153MHE-3.3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3153MHE-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3153MHE-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3153MHE-3.3 have stock available?
There is no stock from authorised distributors for LM3153MHE-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3153MHE-3.3 often in real-time on the comparison pages.
What if I can't find stock of LM3153MHE-3.3?
You can fill out our help required form which you can use to request a quote for LM3153MHE-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.