Status: | Active |
---|---|
Series: | LM311 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,225
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
32,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,501
in stock
|
Buy Now | |
element14
from US$0.14
|
5,950
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,855
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,211
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Description | LM311 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 5 |
VCC Max (V) | 36 |
IO Typ (mA) | 8 |
ICC Typ (mA) | 2.4 |
tres Typ (ns) | 200 |
VIO Max (mV) | 7.5 |
TA Max (°C) | 70 |
Package Type | SOIC-8 |
LM Series 36 V 300 nA Surface Mount Single Comparator - SOIC-8 | Future Electronics |
Comparator Single ±15V/30V 8-Pin SOIC N T/R | Avnet Asia |
Comparator, 200Ns, 0 To 70Deg C | Newark Electronics |
COMPARATOR, OPEN COLLECTOR, 200NS, SOIC8 | element14 |
IC: comparator | Transfer Multisort Elektronik |
LM311DR2G, ANA HI VOLT COMP'TOR SNGL | RS |
Comparator Single �15V/30V 8-Pin SOIC N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM311DR2G?
Additional datasheets, footprints and schematics for LM311DR2G are listed on our Part Details page. You can also find images and similar parts to LM311DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311DR2G fall under?
The LM311DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311DR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM311DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM311DR2G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM311DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311DR2G often in real-time on the comparison pages.
What if I can't find stock of LM311DR2G?
You can fill out our help required form which you can use to request a quote for LM311DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.