Status: | Active |
---|---|
Series: | LM293 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
905
in stock
|
Buy Now | |
element14
from US$0.14
|
905
in stock
|
Buy Now | |
Farnell
from US$0.13
|
905
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Single-Supply Range: 2.0 Vdc to 36 Vdc |
Split-Supply Range: +/-1.0 Vdc to +/-18 Vdc |
Very Low Current Drain Independent of Supply Voltage: 0.4 mA |
Low Input Bias Current: 25 nA |
Low Input Offset Current: 5.0 nA |
Low Input Offset Voltage: 2.0 mV (max) LM393A 5.0 mV (max) LM293/393 |
Input Common Mode Range to Ground Level |
Differential Input Voltage Range Equal to Power Supply Voltage |
Output Voltage Compatible with DTL, ECL, TTL, MOS, and CMOS Logic Levels |
ESD Clamps on the Inputs Increase the Ruggedness of the Device without Affecting Performance |
Description | LM293 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 36 |
IO Typ (mA) | 16 |
ICC Typ (mA) | 0.7 |
tres Typ (ns) | 1300 |
VIO Max (mV) | 5 |
TA Min (°C) | -25 |
TA Max (°C) | 85 |
Package Type | Micro8 |
Comparator, Dual, 1.3Us, Micro-8 | Newark Electronics |
COMPARATOR, DUAL, 1.3US, MICRO-8 | element14 |
Low Offset Voltage Dual Comparator Micro | RS |
LM Series 36 V 250 nA Surface Mount Low Offset Voltage Dual Comparator - MICRO-8 | Future Electronics |
Comparator Dual ±18V/36V 8-Pin Micro T/R | Avnet America |
LM293DMR2G Dual Comparator, CMOS/TTL O/P, 1.5us 2 - 36 V dc 8-Pin MSOP | ON Semiconductor LM293DMR2G | RS Americas |
Comparator Dual �18V/36V 8-Pin Micro T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM293DMR2G?
Additional datasheets, footprints and schematics for LM293DMR2G are listed on our Part Details page. You can also find images and similar parts to LM293DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293DMR2G fall under?
The LM293DMR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293DMR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM293DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM293DMR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LM293DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293DMR2G often in real-time on the comparison pages.
What if I can't find stock of LM293DMR2G?
You can fill out our help required form which you can use to request a quote for LM293DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.