Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
Comparator Type | Low Power |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | DIP |
Base Number | 293 |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +105°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
COMPARATOR, DUAL, MICROPWR, 8 | Farnell |
Where can I find additional details, specifications and documents for a LM293AN?
Additional datasheets, footprints and schematics for LM293AN are listed on our Part Details page. You can also find images and similar parts to LM293AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293AN fall under?
The LM293AN is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293AN when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293AN you can contact the distributor directly for product support, shipping queries etc.
Is the LM293AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM293AN have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LM293AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293AN often in real-time on the comparison pages.
What if I can't find stock of LM293AN?
You can fill out our help required form which you can use to request a quote for LM293AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.