Status: | Unknown |
---|---|
Series: | 8V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 320mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 8V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2930 |
IC Generic Number | 2930 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 8V |
Output Voltage Nom. | 8V |
Supply Voltage Max | 26V |
Supply Voltage Min | 6V |
Voltage Regulator Type | Positive Fixed |
Where can I find additional details, specifications and documents for a LM2930T-8.0/NOPB?
Additional datasheets, footprints and schematics for LM2930T-8.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2930T-8.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2930T-8.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2930T-8.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2930T-8.0/NOPB fall under?
The LM2930T-8.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2930T-8.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2930T-8.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2930T-8.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2930T-8.0/NOPB have stock available?
There is no stock from authorised distributors for LM2930T-8.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2930T-8.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2930T-8.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2930T-8.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.