LM2917M-8/NOPB

Semiconductors - ICs

> Data & Signal Conversion

> V/F & F/V Converters

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2917M-8/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2917M-8/NOPB
Details for Texas Instruments

LM2917M-8/NOPB

Frequency to Voltage Converter
Buy Directly from Texas Instruments (13667 in Stock)
$0.8600 per unit
Series Information for LM2917M-8/NOPB - Texas Instruments

Features

  • feature
    50-mA Sink or Source to Operate Relays, Solenoids, Meters, or LEDs
  • feature
    Easy to Use; VOUT = fIN u00d7 VCC u00d7 R1 u00d7 C1
  • feature
    Frequency Doubling For Low Ripple
  • feature
    Ground Referenced Tachometer Input Interfaces Directly With Variable Reluctance Magnetic Pickups
  • feature
    Ground-Referenced Tachometer is Fully Protected From Damage Due to Swings Above VCC and Below Ground
  • feature
    Op Amp Has Floating Transistor Output
  • feature
    Output Swings to Ground For Zero Frequency Input
  • feature
    Tachometer Has Built-In Hysteresis With Either Differential Input or Ground Referenced Input
  • feature
    Zener Regulator on Chip allows Accurate and
  • feature
    u00b10.3% Linearity (Typical)

Description

IC CONVERTER V/F F/V SMD
The LM2907 and LM2917 devices are monolithic frequency-to-voltage converters with a high gain op amp designed to operate a relay, lamp, or other load when the input frequency reaches or exceeds a selected rate. The tachometer uses a charge pump technique and offers frequency doubling for lowripple, full-input protection in two versions (8-pin LM2907 and LM2917), and its output swings to ground for a zero frequency input. The op amp is fully compatible with the tachometer and has a floating transistor as its output. This feature allows either a ground or supply referred load of up to 50 mA. The collector may be taken above VCC up to a maximum VCE of 28 V. The two basic configurations offered include an 8-pin device with a ground-referenced tachometer input and an internal connection between the tachometer output and the op amp noninverting input. This version is well suited for single speed or frequency switching or fully buffered frequency-to-voltage conversion applications.

Specifications

Frequency:
-
Full Scale Range:
-
Linearity %:
0.3%
Supply Voltage Range:
± 28V
Digital IC Case:
NSOIC
No. of Pins:
8Pins
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Converter Type:
Frequency / Voltage
Input Voltage Max:
28V
Linearity:
0.3%
Operating Temperature Max:
85°C
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +85°C
Output Current Max:
240µA
Output Voltage Max:
8.3V
Supply Current:
3.8mA
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

FVC 8-Pin SOIC N Rail

Avnet America product

Avnet Europe

FVC 8-Pin SOIC N Rail

Avnet Europe product

Texas Instruments

Frequency to Voltage Converter

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product