Status: | Active |
---|---|
Series: | LM2904 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,185
in stock
|
Buy Now | |
element14
from US$0.22
|
9,185
in stock
|
Buy Now | |
Farnell
from US$0.22
|
9,185
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current/amplifier, essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rail |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to [(VCC +) -1.5 V] |
Product Specifications |
---|
DS0508 Low-power dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Dfn 8/Low Power, Bipolar Op-Amp | Newark Electronics |
DFN 8/LOW POWER, BIPOLAR OP-AMP | element14 |
LM2904 Series 30 V 1.1 MHz Low-Power Dual Operational Amplifier - DFN-8 | Future Electronics |
ST LM2904Q2T | RS |
OP Amp Dual GP �15V/30V 8-Pin DFN EP T/R | Avnet Silica |
OP Amp Dual GP ±15V/30V 8-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM2904Q2T?
Additional datasheets, footprints and schematics for LM2904Q2T are listed on our Part Details page. You can also find images and similar parts to LM2904Q2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904Q2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904Q2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904Q2T fall under?
The LM2904Q2T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2904Q2T when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904Q2T you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904Q2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2904Q2T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for LM2904Q2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904Q2T often in real-time on the comparison pages.
What if I can't find stock of LM2904Q2T?
You can fill out our help required form which you can use to request a quote for LM2904Q2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.