LM2904DRG4

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2904DRG4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2904DRG4
Details for Texas Instruments

LM2904DRG4

Dual general-purpose operational amplifier
Buy Directly from Texas Instruments (6100 in Stock)
$0.0800 per unit
Series Information for LM2904DRG4 - Texas Instruments

Description

OP-AMP DUAL 700KHZ 0.3V/US SOIC-8
These devices consist of two independent, high-gain frequency-compensated operational amplifiers designed to operate from a single supply or split supply over a wide range of voltages.

Specifications

No. of Amplifiers:
2 Amplifier
Bandwidth:
700kHz
Slew Rate:
0.3V/µs
Supply Voltage Range:
3V to 26V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

OP Amp Dual GP ±13V/26V 8-Pin SOIC T/R

Avnet America product

Avnet Europe

OP Amp Dual GP ±13V/26V 8-Pin SOIC T/R

Avnet Europe product

Texas Instruments

Dual general-purpose operational amplifier

Texas Instruments product

Distrelec

.21

Distrelec product