Status: | Active |
---|---|
Series: | LM2904 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
47
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
2,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,706
in stock
|
Buy Now | |
Avnet Silica
-
|
64,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,800
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current/amplifier, essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rail |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to [(VCC +) -1.5 V] |
Product Specifications |
---|
DS0508 Low-power dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM2904 Series 30 V 1.1 MHz Low Power Dual Operational Amplifier SOIC-8 | Future Electronics |
2xOp-Amp 3-26V -40/+125°C SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP +/-15/30V SOIC8 | RS |
OP Amp Dual GP �15V/30V 8-Pin SO N Tube | Avnet Silica |
OP Amp Dual GP ±15V/30V 8-Pin SO N Tube | Avnet America |
OP AMP, DUAL, 1.1MHZ, 0.6V/µS, 8SOIC | Farnell |
Status: | Unknown |
---|---|
Series: | LM2904 |
RoHS: | Compliant |
Short Circuit Protected Outputs |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 32 V |
Low Input Bias Currents |
Internally Compensated |
Common Mode Range Extends to Negative Supply |
Single and Split Supply Operation |
ESD Clamps on the Inputs Increase Ruggedness of the Device without Affecting Operation |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 13V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 13V |
Amplifier Type | Operational |
Base Number | 2904 |
Device Marking | LM2904D |
Gain Bandwidth | 0.7MHz |
IC Generic Number | 2904 |
Input Offset Voltage Max | 7mV |
Logic Function Number | 2904 |
Op Amp Type | High Gain |
Operating Temperature Range | -40°C to +125°C |
Operational Amplifier Features | high-gain frequency-compensated |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 26V |
Supply Voltage Min | 3V |
Op Amp, Dual Ind Spec, 2904, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2904D?
Additional datasheets, footprints and schematics for LM2904D are listed on our Part Details page. You can also find images and similar parts to LM2904D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904D fall under?
The LM2904D is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2904D when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904D you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2904D have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, RS and Avnet Silica have stock available or on a lead time for LM2904D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904D often in real-time on the comparison pages.
What if I can't find stock of LM2904D?
You can fill out our help required form which you can use to request a quote for LM2904D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.