Status: | Active |
---|---|
Series: | LM2904A |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
53,382
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,474
in stock
|
Buy Now | |
element14
from US$0.17
|
3,474
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,474
in stock
|
Buy Now | |
Micros
from US$0.11
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
145,000
in stock
|
Buy Now | |
Avnet Silica
-
|
82,500
in stock
|
Buy Now | |
RS
from US$0.18
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current/amplifier, essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rail |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to [(VCC +) -1.5 V] |
Product Specifications |
---|
DS0508 Low-power dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
LM2904A Series 30 V 1.1 MHz Low Power SMT Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP ±15V/30V 8-Pin SO N T/R | Avnet America |
Soic 8/A°/Low Power, Bipolar Op-Amp | Newark Electronics |
SOIC 8/A°/LOW POWER, BIPOLAR OP-AMP | element14 |
Op Amp Dual Low Power Amplifier +15V/30V Automotive 8-Pin SO N T/R | Micros |
OP Amp Dual GP �15V/30V 8-Pin SO N T/R | EBV Elektronik |
Dual Operational Amplifier Low-Power SO8 | RS |
Where can I find additional details, specifications and documents for a LM2904AYDT?
Additional datasheets, footprints and schematics for LM2904AYDT are listed on our Part Details page. You can also find images and similar parts to LM2904AYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2904AYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904AYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2904AYDT fall under?
The LM2904AYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2904AYDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904AYDT you can contact the distributor directly for product support, shipping queries etc.
Is the LM2904AYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2904AYDT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America, Chip One Stop and Newark Electronics have stock available or on a lead time for LM2904AYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2904AYDT often in real-time on the comparison pages.
What if I can't find stock of LM2904AYDT?
You can fill out our help required form which you can use to request a quote for LM2904AYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.