Status: | Unknown |
---|---|
Series: | LM2903 |
RoHS: | Compliant |
Wide Single-Supply Range: 2.0 Vdc to 36 Vdc |
Split-Supply Range: +/-1.0 Vdc to +/-18 Vdc |
Very Low Current Drain Independent of Supply Voltage: 0.4 mA |
Low Input Bias Current: 25 nA |
Low Input Offset Current: 5.0 nA |
Low Input Offset Voltage: 2.0 mV (max) LM393A 5.0 mV (max) LM293/393 |
Input Common Mode Range to Ground Level |
Differential Input Voltage Range Equal to Power Supply Voltage |
Output Voltage Compatible with DTL, ECL, TTL, MOS, and CMOS Logic Levels |
ESD Clamps on the Inputs Increase the Ruggedness of the Device without Affecting Performance |
Compliance | Pb-free Halide free |
---|
Precision Comparator, Dual, 1.5 Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2903DG?
Additional datasheets, footprints and schematics for LM2903DG are listed on our Part Details page. You can also find images and similar parts to LM2903DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2903DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2903DG fall under?
The LM2903DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2903DG when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903DG you can contact the distributor directly for product support, shipping queries etc.
Is the LM2903DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2903DG have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for LM2903DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2903DG often in real-time on the comparison pages.
What if I can't find stock of LM2903DG?
You can fill out our help required form which you can use to request a quote for LM2903DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.