Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
209,507
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,245
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
1,045
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
995
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 13V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
Quad, 26-V 1.2-MHz 2-mV offset voltage operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Quad, Smd | Newark Electronics |
IC, OP AMP, QUAD, SMD | element14 |
Where can I find additional details, specifications and documents for a LM2902DR?
Additional datasheets, footprints and schematics for LM2902DR are listed on our Part Details page. You can also find images and similar parts to LM2902DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902DR fall under?
The LM2902DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2902DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902DR you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2902DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Transfer Multisort Elektronik and Kruse have stock available or on a lead time for LM2902DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902DR often in real-time on the comparison pages.
What if I can't find stock of LM2902DR?
You can fill out our help required form which you can use to request a quote for LM2902DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.