Status: | Active |
---|---|
Series: | LM2901 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,420
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
250,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,258
in stock
|
Buy Now | |
element14
from US$0.21
|
4,258
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,258
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
905
in stock
|
Buy Now | |
EBV Elektronik
-
|
57,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single or Split Supply Operation |
Low Input Bias Current: 25 nA (Typ) |
Low Input Offset Current: +/- 5.0 nA (Typ) |
Input Common Mode Voltage Range to Gnd |
Low Output Saturation Voltage: 130 mV (Typ) @ 4.0 mA |
TTL and CMOS Compatible |
ESD Clamps on the Inputs Increase Reliability without Affecting Device Operation |
Applications |
---|
Signal Conditioning |
Automotive |
End Products |
---|
Industrial |
Consumer |
Description | LM2901, TA= -40° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 36 |
IO Typ (mA) | 16 |
ICC Typ (mA) | 1 |
tres Typ (ns) | 1300 |
VIO Max (mV) | 7 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | TSSOP-14 |
LM Series 36 V 250 nA Surface Mount Single Supply Quad Comparator - TSSOP-14 | Future Electronics |
Quad Comparator, Cmos/Ttl, Tssop-14 | Newark Electronics |
QUAD COMPARATOR, CMOS/TTL, TSSOP-14 | element14 |
Comparator Quad Single-Supply TSSOP14 | RS |
Comparator Quad �18V/36V 14-Pin TSSOP T/R | EBV Elektronik |
Comparator Quad ±18V/36V 14-Pin TSSOP T/R | Avnet America |
LM2901VDTBR2G Quad Comparator, CMOS, TTL O/P, 1.3us 3 - 36 V 14-Pin TSSOP | ON Semiconductor LM2901VDTBR2G | RS Americas |
Where can I find additional details, specifications and documents for a LM2901VDTBR2G?
Additional datasheets, footprints and schematics for LM2901VDTBR2G are listed on our Part Details page. You can also find images and similar parts to LM2901VDTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901VDTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901VDTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901VDTBR2G fall under?
The LM2901VDTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901VDTBR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901VDTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901VDTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2901VDTBR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM2901VDTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901VDTBR2G often in real-time on the comparison pages.
What if I can't find stock of LM2901VDTBR2G?
You can fill out our help required form which you can use to request a quote for LM2901VDTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.